Nidec Copal (USA) Corporation DC Brushless Fans (BLDC) F310R-05LC

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 563-1123-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
563-1123-ND
DC Brushless Fans (BLDC) 563-1123-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.2 CFM (0.090m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F310R-05LC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
F310R-05LC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) F310R-05LC
FAN AXIAL 30X10MM 5VDC WIRE

FAN AXIAL 30X10MM 5VDC WIRE

Supplier's Site
Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Vdc Nidec Copal Electronics - 56AC4839 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Vdc Nidec Copal Electronics
56AC4839
Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Vdc Nidec Copal Electronics 56AC4839
AXIAL FAN, 30MM, 5VDC, 3.18CFM, 17DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.18CFM; Noise Rating:17dBA; Power Rating:350mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 3.18CFM, 17DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.18CFM; Noise Rating:17dBA; Power Rating:350mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Nidec Copal Electronics - 56AC5593 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Nidec Copal Electronics
56AC5593
Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Nidec Copal Electronics 56AC5593
AXIAL FAN, 30MM, 5VDC, 3.18CFM, 17DBA; Supply Voltage:5V; Current Type:DC; Fan Frame Size:30mm; External Depth:10mm; Noise Rating:17dBA; Flow Rate - Imperial:3.18cu.ft/m in; Flow Rate - Metric:0.09m3/min; Bearing Type:Sleeve; Power RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 3.18CFM, 17DBA; Supply Voltage:5V; Current Type:DC; Fan Frame Size:30mm; External Depth:10mm; Noise Rating:17dBA; Flow Rate - Imperial:3.18cu.ft/min; Flow Rate - Metric:0.09m3/min; Bearing Type:Sleeve; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 563-1123-ND F310R-05LC 56AC4839 56AC5593
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Vdc Nidec Copal Electronics Axial Fan, 30Mm, 5Vdc, 3.18Cfm, 17Dba; Supply Voltage Nidec Copal Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.2 SCFM (5.44 m³/hr) 3.2 SCFM (5.44 m³/hr) 3.18 SCFM (5.41 m³/hr) 3.18 SCFM (5.41 m³/hr)
Maximum Static Pressure 0.0920 in H2O (0.1719 Torr)
Maximum Sound Level 17 dbA 17 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details