Nidec Copal (USA) Corporation DC Brushless Fans (BLDC) F251R-12LLC

Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sleeve 1.4 CFM (0.039m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sleeve 1.4 CFM (0.039m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 563-1115-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
563-1115-ND
DC Brushless Fans (BLDC) 563-1115-ND
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sleeve 1.4 CFM (0.039m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sleeve 1.4 CFM (0.039m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F251R-12LLC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
F251R-12LLC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) F251R-12LLC
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site
Axial Fan, 25Mm, 12Vdc, 1.412Cfm, 11Dba; Supply Voltage Vdc Nidec Copal Electronics - 56AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 12Vdc, 1.412Cfm, 11Dba; Supply Voltage Vdc Nidec Copal Electronics
56AC4838
Axial Fan, 25Mm, 12Vdc, 1.412Cfm, 11Dba; Supply Voltage Vdc Nidec Copal Electronics 56AC4838
AXIAL FAN, 25MM, 12VDC, 1.412CFM, 11DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:1.412CFM; Noise Rating:11dBA; Power Rating:360mW RoHS Compliant: Yes

AXIAL FAN, 25MM, 12VDC, 1.412CFM, 11DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:1.412CFM; Noise Rating:11dBA; Power Rating:360mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 563-1115-ND F251R-12LLC 56AC4838
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 25Mm, 12Vdc, 1.412Cfm, 11Dba; Supply Voltage Vdc Nidec Copal Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.4 SCFM (2.38 m³/hr) 1.4 SCFM (2.38 m³/hr) 1.41 SCFM (2.4 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 11 dbA 11 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8673 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details