Nidec Copal (USA) Corporation DC Brushless Fans (BLDC) F17FA-03MC

Description
Fan Tubeaxial 3.3VDC Square - 17mm L x 17mm H Sleeve 0.353 CFM (0.010m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 3.3VDC Square - 17mm L x 17mm H Sleeve 0.353 CFM (0.010m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 563-1384-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
563-1384-ND
DC Brushless Fans (BLDC) 563-1384-ND
Fan Tubeaxial 3.3VDC Square - 17mm L x 17mm H Sleeve 0.353 CFM (0.010m³/min) 2 Wire Leads

Fan Tubeaxial 3.3VDC Square - 17mm L x 17mm H Sleeve 0.353 CFM (0.010m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F17FA-03MC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
F17FA-03MC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) F17FA-03MC
FAN AXIAL 17X5MM 3.3VDC WIRE

FAN AXIAL 17X5MM 3.3VDC WIRE

Supplier's Site
Axial Fan, 17Mm, 3.3Vdc, 0.353Cfm, 5Dba; Supply Voltage Nidec Copal Electronics - 01AH7123 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 17Mm, 3.3Vdc, 0.353Cfm, 5Dba; Supply Voltage Nidec Copal Electronics
01AH7123
Axial Fan, 17Mm, 3.3Vdc, 0.353Cfm, 5Dba; Supply Voltage Nidec Copal Electronics 01AH7123
AXIAL FAN, 17MM, 3.3VDC, 0.353CFM, 5DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:17mm; External Depth:5mm; Noise Rating:5dBA; Flow Rate - Imperial:0.353cu.ft/ min; Flow Rate - Metric:0.01m3/min; Bearing Type:Sleeve; PowerRoHS Compliant: Yes

AXIAL FAN, 17MM, 3.3VDC, 0.353CFM, 5DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:17mm; External Depth:5mm; Noise Rating:5dBA; Flow Rate - Imperial:0.353cu.ft/min; Flow Rate - Metric:0.01m3/min; Bearing Type:Sleeve; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 563-1384-ND F17FA-03MC 01AH7123
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 17Mm, 3.3Vdc, 0.353Cfm, 5Dba; Supply Voltage Nidec Copal Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3530 SCFM (0.6000 m³/hr) 0.3530 SCFM (0.6000 m³/hr) 0.3530 SCFM (0.6000 m³/hr)
Maximum Static Pressure 0.0240 in H2O (0.0448 Torr)
Maximum Sound Level 5 dbA 5 dbA
Nominal Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details