Nidec America Corporation Axial Fan, 16Mm, 3.3Vdc, 0.424Cfm, 3Dba; Supply Voltage Nidec Copal Electronics F16EA-03LLC/E

Description
AXIAL FAN, 16MM, 3.3VDC, 0.424CFM, 3DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:16mm; External Depth:4mm; Noise Rating:3dBA; Flow Rate - Imperial:0.424cu.ft/ min; Flow Rate - Metric:0.012m3/min; Bearing Type:Sleeve; RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 16MM, 3.3VDC, 0.424CFM, 3DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:16mm; External Depth:4mm; Noise Rating:3dBA; Flow Rate - Imperial:0.424cu.ft/ min; Flow Rate - Metric:0.012m3/min; Bearing Type:Sleeve; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 16Mm, 3.3Vdc, 0.424Cfm, 3Dba; Supply Voltage Nidec Copal Electronics - 56AC5578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 16Mm, 3.3Vdc, 0.424Cfm, 3Dba; Supply Voltage Nidec Copal Electronics
56AC5578
Axial Fan, 16Mm, 3.3Vdc, 0.424Cfm, 3Dba; Supply Voltage Nidec Copal Electronics 56AC5578
AXIAL FAN, 16MM, 3.3VDC, 0.424CFM, 3DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:16mm; External Depth:4mm; Noise Rating:3dBA; Flow Rate - Imperial:0.424cu.ft/ min; Flow Rate - Metric:0.012m3/min; Bearing Type:Sleeve; RoHS Compliant: Yes

AXIAL FAN, 16MM, 3.3VDC, 0.424CFM, 3DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:16mm; External Depth:4mm; Noise Rating:3dBA; Flow Rate - Imperial:0.424cu.ft/min; Flow Rate - Metric:0.012m3/min; Bearing Type:Sleeve; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AC5578
Product Name Axial Fan, 16Mm, 3.3Vdc, 0.424Cfm, 3Dba; Supply Voltage Nidec Copal Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details