Nidec Copal (USA) Corporation Switches - Toggle Switches ET315E12-Z

Description
Win Source Part Number: 977456-ET315E12-Z Category: Switches>Toggle Switches Series: ET Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 10 Panel Cutout Dimensions: Circular - 12.50mm Dia Circuit: 3PDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.00mm Electrical Life: 20,000 Cycles Illumination: Non-Illuminated Bushing Thread: M12 x 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Other Names: 563-1911 Base Product Number: ET315E12
Request a Quote Datasheet
Description
Win Source Part Number: 977456-ET315E12-Z Category: Switches>Toggle Switches Series: ET Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 10 Panel Cutout Dimensions: Circular - 12.50mm Dia Circuit: 3PDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.00mm Electrical Life: 20,000 Cycles Illumination: Non-Illuminated Bushing Thread: M12 x 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Other Names: 563-1911 Base Product Number: ET315E12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 977456-ET315E12-Z - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
977456-ET315E12-Z
Switches - Toggle Switches 977456-ET315E12-Z
Win Source Part Number: 977456-ET315E12-Z Category: Switches>Toggle Switches Series: ET Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 10 Panel Cutout Dimensions: Circular - 12.50mm Dia Circuit: 3PDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.00mm Electrical Life: 20,000 Cycles Illumination: Non-Illuminated Bushing Thread: M12 x 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Other Names: 563-1911 Base Product Number: ET315E12

Win Source Part Number: 977456-ET315E12-Z
Category: Switches>Toggle Switches
Series: ET
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 10
Panel Cutout Dimensions: Circular - 12.50mm Dia
Circuit: 3PDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 17.00mm
Electrical Life: 20,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: M12 x 1
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics
Other Names: 563-1911
Base Product Number: ET315E12

Buy Now Datasheet
Toggle Switches - 563-1911-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
563-1911-ND
Toggle Switches 563-1911-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ET315E12-Z
Switches - Toggle Switches ET315E12-Z
SWITCH TOGGLE 3PDT 15A 125V

SWITCH TOGGLE 3PDT 15A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 977456-ET315E12-Z 563-1911-ND ET315E12-Z
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications 3PDT 3PDT 3PDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-15E905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers