Win Source Part Number: 1376000-ET115A12-Z
Category: Switches - Toggle Switches
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: ET
Package: Bulk
Product Status: Active
Base Product Number: ET115A
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Actuator Length: 17.00mm
Bushing Thread: M12 x 1
Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 15A 125V
| Win Source Electronics | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1376000-ET115A12-Z | 2443690 | 563-1847-ND | ET115A12-Z |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | SPST | Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off | On-Off |