Nidec Copal (USA) Corporation Attenuators E-TA2012 T 7DB N2

Description
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA2012T7DBN2-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 7DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 7DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA2012T7DBN2-ND E-TA2012 T 7DB N2
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details