Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008056-DP7113VI-10
Number of Positions: 100
Length: 5 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: Non-Volatile
Height: 1.5 mm
Number of Pins: 8
Width: 4 mm
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008056-DP7113VI-10 |
| Product Name | OEM Parts - OEM Parts (C - E) - DP7113VI-10 |