Nidec America Corporation DIP Switches CVS-04B

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CVS-04B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CVS-04B-ND
DIP Switches CVS-04B-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, 4 Circuits, Cvs Series, Smd ; No. Of Circuits Nidec Copal Electronics - 56AC4930 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4 Circuits, Cvs Series, Smd ; No. Of Circuits Nidec Copal Electronics
56AC4930
Dip Switch, 4 Circuits, Cvs Series, Smd ; No. Of Circuits Nidec Copal Electronics 56AC4930
DIP SWITCH, 4 CIRCUITS, CVS SERIES, SMD ; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Angle of Throw:30° RoHS Compliant: Yes

DIP SWITCH, 4 CIRCUITS, CVS SERIES, SMD ; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Angle of Throw:30° RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
CVS-04B
Switches - DIP Switches CVS-04B
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CVS-04B-ND 56AC4930 CVS-04B
Product Name DIP Switches Dip Switch, 4 Circuits, Cvs Series, Smd ; No. Of Circuits Nidec Copal Electronics Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-1571999-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers