Slide Switch, DPDT, Surface Mount, CUS S
Slide Switch, DPDT, Surface Mount, CUS S
Slide Switch, DPDT, Surface Mount, CUS S
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Win Source Part Number: 1376214-CUS-22TB
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CUS
Package: Tape & Reel
Product Status: Active
Base Product Number: CUS-22T
Mounting Type: Surface Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Gold
Contact Material: Copper Alloy
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 4 V
Actuator Type: Standard
Termination Style: Gull Wing
Electrical Life: 10,000 Cycles
Operating Force: 204gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 1.50mm
Actuator Length: 1.50mm
Contact Timing: Non-Shorting (BBM)
SWITCH SLIDE DPDT 300MA 4V
SLIDE SWITCH, DPDT, 0.3A, 4VDC, SMD; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:SMD; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; Orientation:Vertical
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2443682 | 563-1105-1-ND | 1376214-CUS-22TB | CUS-22TB | 56AC5328 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics |
| Terminal Type | Solder Terminals; Solder | Surface Mount Technology; Gull Wing | Surface Mount Technology | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |