Slide Switch, SP3T, Surface Mount, CUS S
Slide Switch, SP3T, Surface Mount, CUS S
Slide Switch, SP3T, Surface Mount, CUS S
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1163693-CUS-13TB
Manufacturer Homepage: www.nidec-copal-elec
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
SWITCH SLIDE SP3T 300MA 4V
SLIDE SWITCH, SP3T, 0.3A, 4VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2443678 | 563-1103-1-ND | 1163693-CUS-13TB | CUS-13TB | 56AC4822 |
| Product Name | Slide Switches | Slide Switches | Slide Switches - CUS-13TB | Switches - Slide Switches | Slide Switch, Sp3T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics |
| Terminal Type | Solder Terminals; Solder | Gull Wing | Surface Mount Technology | ||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |