Nidec Copal (USA) Corporation 0.5W Trimmer Potentiometer CT94EX104

Description
TRIMMER 100K OHM 0.5W TH Product overview: CT94EX104 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT94EX104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.5W TH Product overview: CT94EX104 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT94EX104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-CT94EX104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-CT94EX104
0.5W Trimmer Potentiometer 80-CT94EX104
TRIMMER 100K OHM 0.5W TH Product overview: CT94EX104 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT94EX104 can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W TH Product overview: CT94EX104 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT94EX104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - CT94EX104
1030789-CT94EX104
Trimmer Potentiometers - CT94EX104 1030789-CT94EX104
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030789-CT94EX104 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100k Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.378" L x 0.189" W x 0.378" H (9.60mm x 4.80mm x 9.60mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030789-CT94EX104
Packaging: Bulk
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100k
Number of Turns: 18
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.378" L x 0.189" W x 0.378" H (9.60mm x 4.80mm x 9.60mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-CT94EX104 1030789-CT94EX104
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers - CT94EX104
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5203AR100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details