Nidec Copal (USA) Corporation Trimmer Potentiometers - CT6EV102 CT6EV102

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030780-CT6EV102 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030780-CT6EV102 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - CT6EV102
1030780-CT6EV102
Trimmer Potentiometers - CT6EV102 1030780-CT6EV102
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030780-CT6EV102 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030780-CT6EV102
Packaging: Bulk
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 1k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-CT6EV102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-CT6EV102
0.5W Trimmer Potentiometer 80-CT6EV102
TRIMMER 1K OHM 0.5W TH Product overview: CT6EV102 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT6EV102 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W TH Product overview: CT6EV102 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT6EV102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIMMER 1K OHM 0.5W PC PIN TOP - 184-CT6EV102 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 1K OHM 0.5W PC PIN TOP
184-CT6EV102
TRIMMER 1K OHM 0.5W PC PIN TOP 184-CT6EV102
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1030780-CT6EV102 80-CT6EV102 184-CT6EV102
Product Name Trimmer Potentiometers - CT6EV102 0.5W Trimmer Potentiometer TRIMMER 1K OHM 0.5W PC PIN TOP
Technology / Construction Cermet Cermet; Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole
Potentiometer Type Digital Potentiometer
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details