Nidec Copal (USA) Corporation Trimmer Potentiometers - CT6ETV503 CT6ETV503

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030779-CT6ETV503 Packaging: AMMO PACKAGE Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 50k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030779-CT6ETV503 Packaging: AMMO PACKAGE Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 50k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - CT6ETV503
1030779-CT6ETV503
Trimmer Potentiometers - CT6ETV503 1030779-CT6ETV503
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030779-CT6ETV503 Packaging: AMMO PACKAGE Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 50k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030779-CT6ETV503
Packaging: AMMO PACKAGE
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 50k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-CT6ETV503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-CT6ETV503
0.5W Trimmer Potentiometer 80-CT6ETV503
TRIMMER 50K OHM 0.5W TH Product overview: CT6ETV503 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT6ETV503 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W TH Product overview: CT6ETV503 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-CT6ETV503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1030779-CT6ETV503 80-CT6ETV503
Product Name Trimmer Potentiometers - CT6ETV503 0.5W Trimmer Potentiometer
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - CAT5114Z-50-TE13 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details