Nidec Copal (USA) Corporation Trimmer Potentiometers - CT6ES102 CT6ES102

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 771920-CT6ES102 Series: CT6 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: CT-6 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.323" x 0.276" Face x 0.276" L (8.20mm x 7.00mm x 7.00mm) Alternative Parts (Cross-Reference): PVC6H102A01B00; 3329S-1-102LF; PVC6Q102A01B00; PVC6G102C01B00; Introduction Date: October 18, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 771920-CT6ES102 Series: CT6 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: CT-6 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.323" x 0.276" Face x 0.276" L (8.20mm x 7.00mm x 7.00mm) Alternative Parts (Cross-Reference): PVC6H102A01B00; 3329S-1-102LF; PVC6Q102A01B00; PVC6G102C01B00; Introduction Date: October 18, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - CT6ES102
771920-CT6ES102
Trimmer Potentiometers - CT6ES102 771920-CT6ES102
Manufacturer: Copal Electronics Inc. Win Source Part Number: 771920-CT6ES102 Series: CT6 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: CT-6 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.323" x 0.276" Face x 0.276" L (8.20mm x 7.00mm x 7.00mm) Alternative Parts (Cross-Reference): PVC6H102A01B00; 3329S-1-102LF; PVC6Q102A01B00; PVC6G102C01B00; Introduction Date: October 18, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 771920-CT6ES102
Series: CT6
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 1k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: CT-6
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.323" x 0.276" Face x 0.276" L (8.20mm x 7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): PVC6H102A01B00; 3329S-1-102LF; PVC6Q102A01B00; PVC6G102C01B00;
Introduction Date: October 18, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 771920-CT6ES102
Product Name Trimmer Potentiometers - CT6ES102
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Digital Potentiometers - 1898316P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 10000 ohms
View Details
Potentiometer - 20894404 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2000 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details