Nidec America Corporation Trimmer Potentiometers CT-9EW202

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-9EW202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-9EW202-ND
Trimmer Potentiometers 563-CT-9EW202-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 2K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics - 54AJ2726 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
54AJ2726
Trimmer, 2K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics 54AJ2726
TRIMMER, 2K, 0.5W, 18TURNS; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, 2K, 0.5W, 18TURNS; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-9EW202-ND 54AJ2726
Product Name Trimmer Potentiometers Trimmer, 2K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details