Nidec Copal (USA) Corporation Trimmer Potentiometers CT-9EW104

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-9EW104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-9EW104-ND
Trimmer Potentiometers 563-CT-9EW104-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2460 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2460
Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2460
TRIMMER POT, CERMET, 100K, 18TURN, TH; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 100K, 18TURN, TH; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-9EW104-ND 58AC2460
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details