Nidec America Corporation Trimmer Potentiometers CT-9EW102

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-9EW102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-9EW102-ND
Trimmer Potentiometers 563-CT-9EW102-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 1K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics - 54AJ2725 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
54AJ2725
Trimmer, 1K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics 54AJ2725
TRIMMER, 1K, 0.5W, 18TURNS; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, 1K, 0.5W, 18TURNS; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-9EW102-ND 54AJ2725
Product Name Trimmer Potentiometers Trimmer, 1K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details