Nidec America Corporation Trimmer Potentiometers CT-94EY504

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EY504-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EY504-ND
Trimmer Potentiometers 563-CT-94EY504-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 500K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics - 54AJ2744 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
54AJ2744
Trimmer, 500K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics 54AJ2744
TRIMMER, 500K, 0.5W, 18TURNS; Track Resistance:500kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 500K, 0.5W, 18TURNS; Track Resistance:500kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-94EY504-ND 54AJ2744
Product Name Trimmer Potentiometers Trimmer, 500K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details