Nidec America Corporation Trimmer Potentiometers CT-94EY101

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EY101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EY101-ND
Trimmer Potentiometers 563-CT-94EY101-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 100R, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics - 54AJ2739 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100R, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
54AJ2739
Trimmer, 100R, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics 54AJ2739
TRIMMER, 100R, 0.5W, 18TURNS; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 100R, 0.5W, 18TURNS; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-94EY101-ND 54AJ2739
Product Name Trimmer Potentiometers Trimmer, 100R, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data