Nidec America Corporation Trimmer Potentiometers CT-94EX501

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EX501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EX501-ND
Trimmer Potentiometers 563-CT-94EX501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375075-CT-94EX501 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375075-CT-94EX501
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375075-CT-94EX501
Win Source Part Number: 1375075-CT-94EX501 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT94 Package: Bulk Product Status: Active Base Product Number: CT94EX Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 500 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375075-CT-94EX501
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT94
Package: Bulk
Product Status: Active
Base Product Number: CT94EX
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 500 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 18
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-CT-94EX501-ND 1375075-CT-94EX501
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 1148040 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5245BRJZ5-RL7Q235 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 2439550 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details