Nidec Copal (USA) Corporation Trimmer Potentiometers CT-94EX104

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EX104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EX104-ND
Trimmer Potentiometers 563-CT-94EX104-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2443666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443666
Trimmer Potentiometers 2443666
Trimpot, Multi Turn, RuO2 Cermet, Side A

Trimpot, Multi Turn, RuO2 Cermet, Side A

Supplier's Site
Trimmer Potentiometers - 2443665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443665
Trimmer Potentiometers 2443665
Trimpot, Multi Turn, RuO2 Cermet, Side A

Trimpot, Multi Turn, RuO2 Cermet, Side A

Supplier's Site
Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2475
Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2475
TRIMMER POT, CERMET, 100K, 18TURN, TH; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 100K, 18TURN, TH; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-94EX104-ND 2443666 58AC2475
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 100K, 18Turn, Th; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data