Nidec Copal (USA) Corporation Trimmer;Cermet;Rest 5 Kilohms;PCB;18 Turns;Pwr-Rtg 0.5W;Shaft Dia 2.3mm CT-94EX 5K

Description
Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 125°C. Lead-Free Soldering, Cadmium-Free Thin Body Design (4.8 mm Thick) 18-Turn, Sealed, Precision Type
Description
Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 125°C. Lead-Free Soldering, Cadmium-Free Thin Body Design (4.8 mm Thick) 18-Turn, Sealed, Precision Type

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;18 Turns;Pwr-Rtg 0.5W;Shaft Dia 2.3mm
70041163
Trimmer;Cermet;Rest 5 Kilohms;PCB;18 Turns;Pwr-Rtg 0.5W;Shaft Dia 2.3mm 70041163
Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 125°C. Lead-Free Soldering, Cadmium-Free Thin Body Design (4.8 mm Thick) 18-Turn, Sealed, Precision Type

Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 125°C.

  • Lead-Free Soldering, Cadmium-Free
  • Thin Body Design (4.8 mm Thick)
  • 18-Turn, Sealed, Precision Type
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70041163
Product Name Trimmer;Cermet;Rest 5 Kilohms;PCB;18 Turns;Pwr-Rtg 0.5W;Shaft Dia 2.3mm
Technology / Construction Cermet
Mounting / Packaging PCB
Potentiometer Type Trimmer
Configuration Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer Knobs - 302673 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5160BRJ100-RL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details