50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
TRIMMER, 50R, 0.5W, 18TURNS; Track Resistance:50ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 563-CT-94EW500-ND | 54AJ2735 |
| Product Name | Trimmer Potentiometers | Trimmer, 50R, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 50 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |