Nidec Copal (USA) Corporation Trimmer Potentiometers CT-94EW204

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EW204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EW204-ND
Trimmer Potentiometers 563-CT-94EW204-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 200K, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 200K, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2469
Trimmer Pot, Cermet, 200K, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2469
TRIMMER POT, CERMET, 200K, 18TURN, TH; Track Resistance:200kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 200K, 18TURN, TH; Track Resistance:200kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-94EW204-ND 58AC2469
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 200K, 18Turn, Th; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details