Nidec America Corporation Trimmer Potentiometers CT-94EW203

Description
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Request a Quote Datasheet
Description
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2443656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443656
Trimmer Potentiometers 2443656
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 2443655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443655
Trimmer Potentiometers 2443655
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 563-CT-94EW203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EW203-ND
Trimmer Potentiometers 563-CT-94EW203-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375065-CT-94EW203 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375065-CT-94EW203
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375065-CT-94EW203
Win Source Part Number: 1375065-CT-94EW203 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT94 Package: Bulk Product Status: Active Base Product Number: CT94EW Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 18 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375065-CT-94EW203
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT94
Package: Bulk
Product Status: Active
Base Product Number: CT94EW
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 18
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer, 20K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics - 54AJ2734 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
54AJ2734
Trimmer, 20K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics 54AJ2734
TRIMMER, 20K, 0.5W, 18TURNS; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 20K, 0.5W, 18TURNS; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2443656 563-CT-94EW203-ND 1375065-CT-94EW203 54AJ2734
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 20K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
Configuration Multiturn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data