Nidec Copal (USA) Corporation Trimmer Potentiometers CT-94EW202

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EW202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EW202-ND
Trimmer Potentiometers 563-CT-94EW202-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2443653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443653
Trimmer Potentiometers 2443653
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 2443654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443654
Trimmer Potentiometers 2443654
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Pot, Cermet, 2K, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 2K, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2468
Trimmer Pot, Cermet, 2K, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2468
TRIMMER POT, CERMET, 2K, 18TURN, TH; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER POT, CERMET, 2K, 18TURN, TH; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-94EW202-ND 2443653 58AC2468
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 2K, 18Turn, Th; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details