Win Source Part Number: 1375095-CT-94EW201
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT94
Package: Bulk
Product Status: Active
Base Product Number: CT94EW
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 18
Adjustment Type: Top Adjustment
Resistive Material: Cermet
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
TRIMMER, 200R, 0.5W, 18TURNS; Track Resistance:200ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1375095-CT-94EW201 | 563-CT-94EW201-ND | 2443652 | 54AJ2733 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 200R, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||
| Resistance Range | 200 ohms | 200 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |