Nidec Copal (USA) Corporation Trimmer Potentiometers CT-94EW101

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EW101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EW101-ND
Trimmer Potentiometers 563-CT-94EW101-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2443641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443641
Trimmer Potentiometers 2443641
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 2443642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443642
Trimmer Potentiometers 2443642
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Pot, Cermet, 100R, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2464 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 100R, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2464
Trimmer Pot, Cermet, 100R, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2464
TRIMMER POT, CERMET, 100R, 18TURN, TH; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 100R, 18TURN, TH; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-94EW101-ND 2443641 58AC2464
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 100R, 18Turn, Th; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details