1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER, 1K, 0.5W, 1TURNS; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
TRIMMER 1K OHM 0.5W PC PIN SIDE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 563-CT-6EX102-ND | 54AJ2723 | CT-6EX102 |
| Product Name | Trimmer Potentiometers | Trimmer, 1K, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |