Nidec Copal (USA) Corporation Trimmer Potentiometers CT-6EW103

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-6EW103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-6EW103-ND
Trimmer Potentiometers 563-CT-6EW103-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 10K, 1Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 1Turn, Th; Track Resistance Nidec Copal Electronics
58AC2452
Trimmer Pot, Cermet, 10K, 1Turn, Th; Track Resistance Nidec Copal Electronics 58AC2452
TRIMMER POT, CERMET, 10K, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER POT, CERMET, 10K, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Pot, Cermet, 10K, 1Turn, Th; Trimpot Type Nidec Copal Electronics - 56AC4791 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 1Turn, Th; Trimpot Type Nidec Copal Electronics
56AC4791
Trimmer Pot, Cermet, 10K, 1Turn, Th; Trimpot Type Nidec Copal Electronics 56AC4791
TRIMMER POT, CERMET, 10K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:CT-6EW Series

TRIMMER POT, CERMET, 10K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:CT-6EW Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 563-CT-6EW103-ND 58AC2452 56AC4791
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 10K, 1Turn, Th; Track Resistance Nidec Copal Electronics Trimmer Pot, Cermet, 10K, 1Turn, Th; Trimpot Type Nidec Copal Electronics
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers