Nidec America Corporation Trimmer Potentiometers CT-6ER501

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-6ER501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-6ER501-ND
Trimmer Potentiometers 563-CT-6ER501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 500R, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics - 54AJ2717 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics
54AJ2717
Trimmer, 500R, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics 54AJ2717
TRIMMER, 500R, 0.5W, 1TURNS; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 500R, 0.5W, 1TURNS; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-6ER501-ND 54AJ2717
Product Name Trimmer Potentiometers Trimmer, 500R, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 2274835 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 100 ohms
Temperature Coefficient 50 ±ppm/°C
View Details