Nidec America Corporation Trimmer Potentiometers CT-6ER102

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-6ER102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-6ER102-ND
Trimmer Potentiometers 563-CT-6ER102-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 1K, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics - 54AJ2714 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics
54AJ2714
Trimmer, 1K, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics 54AJ2714
TRIMMER, 1K, 0.5W, 1TURNS; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1K, 0.5W, 1TURNS; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-6ER102-ND 54AJ2714
Product Name Trimmer Potentiometers Trimmer, 1K, 0.5W, 1Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details