The Trimmer Pot, Cermet, 500R, 1Turn, Th; Track Resistance Nidec Copal Electronics is a single-turn potentiometer designed for precise adjustments in electronic circuits. It features a nominal resistance of 500 ohms with a tolerance of ±10%. The device operates at a power rating of 500 mW and has a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. The trimmer is RoHS compliant, making it suitable for environmentally conscious applications. Its construction includes a cermet resistive element, providing durability and reliability. The product is available in various packaging options, including taping and bulk, facilitating easy integration into production processes. This component is ideal for applications requiring fine-tuning of resistance values in compact electronic designs.
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POT, CERMET, 500R, 1TURN, TH; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 500 OHM 0.5W PC PIN TOP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 563-CT-6EP501-ND | 58AC2445 | CT-6EP501 |
| Product Name | Trimmer Potentiometers | Trimmer Pot, Cermet, 500R, 1Turn, Th; Track Resistance Nidec Copal Electronics | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 500 ohms | 500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |