200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 200K OHM 0.5W PC PIN TOP
TRIMMER POT, CERMET, 200K, 1TURN, TH; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 563-CT-6EP204-ND | CT-6EP204 | 58AC2442 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Pot, Cermet, 200K, 1Turn, Th; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Resistance Range | 200000 ohms |