200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POT, CERMET, 200R, 1TURN, TH; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CT-6 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 200 OHM 0.5W PC PIN TOP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 563-CT-6EP201-ND | 58AC2439 | CT-6EP201 |
| Product Name | Trimmer Potentiometers | Trimmer Pot, Cermet, 200R, 1Turn, Th; Track Resistance Nidec Copal Electronics | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 200 ohms | 200 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |