Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 120°C.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 70041150 |
| Product Name | Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 7mmLx7mmWx5.8mmH |
| Technology / Construction | Cermet |
| Mounting / Packaging | ThroughHole; PCB |
| Potentiometer Type | Trimmer |
| Configuration | Single Turn |