Nidec Copal (USA) Corporation Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 7mmLx7mmWx5.8mmH CT-6EP 100K

Description
Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 120°C. Lead-Free Soldering, Cadmium Free Various Configurations to Choose from Wide Variety (14 Types) “ O” ring Sealed and Washable
Description
Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 120°C. Lead-Free Soldering, Cadmium Free Various Configurations to Choose from Wide Variety (14 Types) “ O” ring Sealed and Washable

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 7mmLx7mmWx5.8mmH - 70041140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 7mmLx7mmWx5.8mmH
70041140
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 7mmLx7mmWx5.8mmH 70041140
Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 120°C. Lead-Free Soldering, Cadmium Free Various Configurations to Choose from Wide Variety (14 Types) “ O” ring Sealed and Washable

Resistance Tolerance: ±10%. Power Ratings: 0.5 W at 70°C. Resistance Law: Linear Law. Rotational Life: 200 cycles. Operating Temperature Range: –55°C to 120°C.

  • Lead-Free Soldering, Cadmium Free
  • Various Configurations to Choose from
  • Wide Variety (14 Types)
  • “
  • O” ring Sealed and Washable
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70041140
Product Name Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 7mmLx7mmWx5.8mmH
Technology / Construction Cermet
Mounting / Packaging ThroughHole; PCB
Potentiometer Type Trimmer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Linear Potentiometers - 04-1270-0036 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details