Nidec America Corporation Trimmer Potentiometers CT-6EH204

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-6EH204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-6EH204-ND
Trimmer Potentiometers 563-CT-6EH204-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors -Trimmer Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors -Trimmer Potentiometers
Potentiometers, Variable Resistors -Trimmer Potentiometers
Manufacturer: Nidec Components Corporation Category: Potentiometers, Variable Resistors -Trimmer Potentiometers Series: CT6 Package: Bulk Resistance: 200 kOhms Power (Watts): 0.5W, 1/2W Product Status: Active Base Product Number: CT6EH Mounting Type: Through Hole Size / Dimension: Rectangular - 0.323" x 0.276" Face (8.20mm x 7.00mm)

Manufacturer: Nidec Components Corporation
Category: Potentiometers, Variable Resistors -Trimmer Potentiometers
Series: CT6
Package: Bulk
Resistance: 200 kOhms
Power (Watts): 0.5W, 1/2W
Product Status: Active
Base Product Number: CT6EH
Mounting Type: Through Hole
Size / Dimension: Rectangular - 0.323" x 0.276" Face (8.20mm x 7.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-CT-6EH204-ND
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors -Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 100054 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 34535545 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 50000 ohms
View Details