Nidec America Corporation Trimmer Potentiometers CT-20EP502

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1375070-CT-20EP502 is a 15-turn trimmer potentiometer designed for general use. It features a nominal resistance of 5 kΩ with a tolerance of ±10%. The device operates within a temperature range of -55°C to 120°C and has a power rating of 0.5W. The potentiometer is constructed with a cermet resistive material and is RoHS compliant. It utilizes a side adjustment mechanism and has a compact rectangular size of 6.40mm x 5.00mm. The product is suitable for through-hole mounting and has a maximum input voltage of 300V. Its mechanical characteristics include a maximum operating torque of 35 mN¬?m and a rotational life of 200 cycles. This component is packaged in bulk, with 50 pieces per pack.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1375070-CT-20EP502 is a 15-turn trimmer potentiometer designed for general use. It features a nominal resistance of 5 kΩ with a tolerance of ±10%. The device operates within a temperature range of -55°C to 120°C and has a power rating of 0.5W. The potentiometer is constructed with a cermet resistive material and is RoHS compliant. It utilizes a side adjustment mechanism and has a compact rectangular size of 6.40mm x 5.00mm. The product is suitable for through-hole mounting and has a maximum input voltage of 300V. Its mechanical characteristics include a maximum operating torque of 35 mN¬?m and a rotational life of 200 cycles. This component is packaged in bulk, with 50 pieces per pack.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-20EP502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-20EP502-ND
Trimmer Potentiometers 563-CT-20EP502-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375070-CT-20EP502 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375070-CT-20EP502
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375070-CT-20EP502
Win Source Part Number: 1375070-CT-20EP502 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT20 Package: Bulk Product Status: Active Base Product Number: CT20EP Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.252" x 0.197" Face (6.40mm x 5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 5 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375070-CT-20EP502
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT20
Package: Bulk
Product Status: Active
Base Product Number: CT20EP
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.252" x 0.197" Face (6.40mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 5 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-CT-20EP502-ND 1375070-CT-20EP502
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-5003 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details