Nidec America Corporation Trimmer Potentiometers CT-20EP202

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-20EP202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-20EP202-ND
Trimmer Potentiometers 563-CT-20EP202-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2443632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443632
Trimmer Potentiometers 2443632
Trimmer Resistors - Through Hole 2 KW 20

Trimmer Resistors - Through Hole 2 KW 20

Supplier's Site
Trimmer Potentiometers - 2443633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443633
Trimmer Potentiometers 2443633
Trimmer Resistors - Through Hole 2 KW 20

Trimmer Resistors - Through Hole 2 KW 20

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375054-CT-20EP202 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375054-CT-20EP202
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375054-CT-20EP202
Win Source Part Number: 1375054-CT-20EP202 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT20 Package: Bulk Product Status: Active Base Product Number: CT20EP Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.252" x 0.197" Face (6.40mm x 5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375054-CT-20EP202
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT20
Package: Bulk
Product Status: Active
Base Product Number: CT20EP
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.252" x 0.197" Face (6.40mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-CT-20EP202-ND 2443632 1375054-CT-20EP202
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0665 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details