1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Win Source Part Number: 1375052-CT-20EP102
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT20
Package: Bulk
Product Status: Active
Base Product Number: CT20EP
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.252" x 0.197" Face (6.40mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Trimmer Resistors - Through Hole 1k Ohm
Trimmer Resistors - Through Hole 1k Ohm
TRIMMER, 1K, 0.5W, 15TURNS; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:CT-20 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 563-CT-20EP102-ND | 1375052-CT-20EP102 | 2443626 | 54AJ2711 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 1K, 0.5W, 15Turns; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Resistance Range | 1000 ohms |