Nidec Copal (USA) Corporation Slide Switches CSS-1312TB

Description
Slide Switch SP3T Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SP3T Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1099-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1099-1-ND
Slide Switches 563-1099-1-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1099-2-ND
Slide Switches 563-1099-2-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1099-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1099-6-ND
Slide Switches 563-1099-6-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics - 97AH8465 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics
97AH8465
Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics 97AH8465
SLIDE SWITCH, SP3T, 0.1A, 12VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:SMD; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, SP3T, 0.1A, 12VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:SMD; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CSS-1312TB
SWITCH SLIDE SP3T 100MA 12V

SWITCH SLIDE SP3T 100MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 563-1099-1-ND 97AH8465 CSS-1312TB
Product Name Slide Switches Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Gull Wing Surface Mount Technology
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Momentary Switch Function Momentary; Normally Open (NO) Normally Open (NO); Other Momentary Contact; Mom-On-Mom
Pole & Throw Specifications SP3T SP3T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347306P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MS13LNW03E-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
3 suppliers