Nidec Copal (USA) Corporation Slide Switches CSS-1310TB

Description
Slide Switch SP3T Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SP3T Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1095-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1095-6-ND
Slide Switches 563-1095-6-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1095-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1095-1-ND
Slide Switches 563-1095-1-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1095-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1095-2-ND
Slide Switches 563-1095-2-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 2443625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443625P
Slide Switches 2443625P
Slide Switch, SP3T, Surface Mount, CSS,

Slide Switch, SP3T, Surface Mount, CSS,

Supplier's Site
Slide Switches - 2443624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443624
Slide Switches 2443624
Slide Switch, SP3T, Surface Mount, CSS,

Slide Switch, SP3T, Surface Mount, CSS,

Supplier's Site
Slide Switches - 2443625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443625
Slide Switches 2443625
Slide Switch, SP3T, Surface Mount, CSS,

Slide Switch, SP3T, Surface Mount, CSS,

Supplier's Site
Switches - Slide Switches CSS-1310TB
SWITCH SLIDE SP3T 100MA 12V

SWITCH SLIDE SP3T 100MA 12V

Supplier's Site
Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC5324 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC5324
Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC5324
SLIDE SWITCH, SP3T, 0.1A, 12VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:SMD; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, SP3T, 0.1A, 12VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:SMD; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 563-1095-6-ND 2443625P CSS-1310TB 56AC5324
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Sp3T, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics
Terminal Type Gull Wing Solder Terminals; Solder Surface Mount Technology
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications SP3T SP3T SP3T
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347264P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN12ASW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 162505 - RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications 4pdt
Actuator Material Plastic
View Details
3 suppliers