Nidec Copal (USA) Corporation Slide Switches CSS-1310MC

Description
Slide Switch, SP3T, Through Hole, CSS, 1
Request a Quote Datasheet
Description
Slide Switch, SP3T, Through Hole, CSS, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2443622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443622
Slide Switches 2443622
Slide Switch, SP3T, Through Hole, CSS, 1

Slide Switch, SP3T, Through Hole, CSS, 1

Supplier's Site
Slide Switches - 2443621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443621
Slide Switches 2443621
Slide Switch, SP3T, Through Hole, CSS, 1

Slide Switch, SP3T, Through Hole, CSS, 1

Supplier's Site
Slide Switches - 563-1094-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1094-ND
Slide Switches 563-1094-ND
Slide Switch SP3T Through Hole, Right Angle

Slide Switch SP3T Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Sp3T, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics - 97AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sp3T, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics
97AH8464
Slide Switch, Sp3T, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics 97AH8464
SLIDE SWITCH, SP3T, 0.1A, 12VDC, TH; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, SP3T, 0.1A, 12VDC, TH; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CSS-1310MC
SWITCH SLIDE SP3T 100MA 12V

SWITCH SLIDE SP3T 100MA 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2443622 563-1094-ND 97AH8464 CSS-1310MC
Product Name Slide Switches Slide Switches Slide Switch, Sp3T, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Solder Terminals; Solder Straight PC Pins Through Hole
Pole & Throw Specifications SP3T SP3T SP3T
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
DIP Switches - 1825057-1 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details