Manufacturer: Nidec Copal Electronics
Win Source Part Number: 867395-CSS-1300MC
Series: CSS
Operating Temperature Range: -20°C ~ 70°C
Features: Slide Switch SP3T Through Hole
Package: Tube
Mounting: Through Hole
Family Name: CSS-1300
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 608
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: 563-1100, CSS1300MC
Slide Switch SP3T Through Hole
Slide Switch, SP3T, Through Hole, CSS, 1
Slide Switch, SP3T, Through Hole, CSS, 1
SLIDE SWITCH, SP3T, 0.1A, 12VDC, TH; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE SP3T 100MA 12V
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 867395-CSS-1300MC | 563-1100-ND | 2443620 | 56AC4771 | CSS-1300MC |
| Product Name | Slide Switches - CSS-1300MC | Slide Switches | Slide Switches | Slide Switch, Sp3T, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Solder Terminals; Solder | Through Hole | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |