Nidec Copal (USA) Corporation Slide Switches CSS-1210TB

Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1091-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1091-2-ND
Slide Switches 563-1091-2-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1091-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1091-6-ND
Slide Switches 563-1091-6-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1091-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1091-1-ND
Slide Switches 563-1091-1-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Switches -Slide Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Slide Switches
Switches -Slide Switches
Manufacturer: Nidec Components Corporation Category: Switches -Slide Switches Series: CSS Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Mounting Type: Surface Mount, Right Angle Termination Style: Gull Wing

Manufacturer: Nidec Components Corporation
Category: Switches -Slide Switches
Series: CSS
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Mounting Type: Surface Mount, Right Angle
Termination Style: Gull Wing

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4770 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4770
Slide Switch, Spdt, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4770
SLIDE SWITCH, SPDT, 0.1A, 12VDC, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 12VDC, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CSS-1210TB
SWITCH SLIDE SPDT 100MA 12V

SWITCH SLIDE SPDT 100MA 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 563-1091-2-ND 56AC4770 CSS-1210TB
Product Name Slide Switches Switches -Slide Switches Slide Switch, Spdt, 0.1A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Gull Wing Surface Mount Technology
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 5-1437580-3 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switches - 7347274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN22ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details