Nidec Copal (USA) Corporation Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics CS-4-22YTB

Description
ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics - 56AC5319 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
56AC5319
Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics 56AC5319
ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, DPDT, 0.1A, 16VAC, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 56AC5319
Product Name Rotary Switch, Dpdt, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switch Heads - 2383915 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details