Nidec Copal (USA) Corporation Rotary Switch, Sp4T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics CS-4-14NTB

Description
ROTARY SWITCH, SP4T, 0.1A, 16VAC, SMD; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, SP4T, 0.1A, 16VAC, SMD; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Sp4T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics - 56AC5317 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp4T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
56AC5317
Rotary Switch, Sp4T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics 56AC5317
ROTARY SWITCH, SP4T, 0.1A, 16VAC, SMD; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SP4T, 0.1A, 16VAC, SMD; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 56AC5317
Product Name Rotary Switch, Sp4T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12BFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 450-35-524-231-R-A-907-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details