Nidec Copal (USA) Corporation Rotary Switches CS-4-13NTB

Description
Nidec Components CS-4-13NTB
Request a Quote Datasheet
Description
Nidec Components CS-4-13NTB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 2443609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2443609P
Rotary Switches 2443609P
Nidec Components CS-4-13NTB

Nidec Components CS-4-13NTB

Supplier's Site
Rotary Switches - 2443609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2443609
Rotary Switches 2443609
Nidec Components CS-4-13NTB

Nidec Components CS-4-13NTB

Supplier's Site
Rotary Switches - 2443608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2443608
Rotary Switches 2443608
Nidec Components CS-4-13NTB

Nidec Components CS-4-13NTB

Supplier's Site
Rotary Switch, Sp3T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics - 56AC5315 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp3T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
56AC5315
Rotary Switch, Sp3T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics 56AC5315
ROTARY SWITCH, SP3T, 0.1A, 16VAC, SMD; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SP3T, 0.1A, 16VAC, SMD; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 2443609P 56AC5315
Product Name Rotary Switches Rotary Switch, Sp3T, 0.1A, 16Vac, Smd; No. Of Switch Positions Nidec Copal Electronics
Number of Poles 1 poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1119-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details